OPTOISO 3.75KV 2CH PUSH PULL 8SO
OPTOCOUPLER, LOGIC GATE, 3750VRMS, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, INPUT CURRENT:6MA, NO. OF CHANNELS:2, OUTPUT VOLTAGE:5.5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPTOISO 3.75KV 2CH PUSH PULL 8SO
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | ACPL-064L-000E | 21370822 | ACPL-064L-000E |
| Product Name | Isolators - Optoisolators - Logic Output Optoisolators | Optoisolator IC | Logic Output Optoisolators |
| Isolator Package | 8-SOIC (0.154\", 3.90mm Width) |