Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACNT-H61L-000E

Description
Win Source Part Number: 1350907-ACNT-H61L-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 80 Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC Number of Channels: 1 Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.535", 13.60mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACNT-H61
Request a Quote Datasheet
Description
Win Source Part Number: 1350907-ACNT-H61L-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 80 Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC Number of Channels: 1 Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.535", 13.60mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACNT-H61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACNT-H61L-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
ACNT-H61L-000E
Isolators - Optoisolators - Logic Output Optoisolators ACNT-H61L-000E
Win Source Part Number: 1350907-ACNT-H61L-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 80 Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC Number of Channels: 1 Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.535", 13.60mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACNT-H61

Win Source Part Number: 1350907-ACNT-H61L-000E
Category: Isolators - Optoisolators - Logic Output Optoisolators
Package: Tube
Standard Package: 80
Output Type: Push-Pull, Totem Pole
Data Rate: 10MBd
Input Type: DC
Number of Channels: 1
Voltage - Isolation: 7500Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.535", 13.60mm Width)
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: ACNT-H61

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - ACNT-H61L-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACNT-H61L-000E
Isolators - Optoisolators - Logic Output Optoisolators ACNT-H61L-000E
OPTOISO 7.5KV PUSH PULL 8SO

OPTOISO 7.5KV PUSH PULL 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number ACNT-H61L-000E ACNT-H61L-000E
Product Name Isolators - Optoisolators - Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-827-W0CE - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.400\", 10.16mm)
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details