ACNT-H511-500E -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Broadcom Inc.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ACNT-H511-500E
Description
15MM OPTOCOUPLER (1MBD)
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
15MM OPTOCOUPLER (1MBD)
Datasheet
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ACNT-H511-500E
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
ACNT-H511-500E |
ACNT-H511-500E |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
8-SOIC (0.535\", 13.60mm Width)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Package
8-DIP (0.300\", 7.62mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details