Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ACNT-H511-000E

Description
Win Source Part Number: 1354527-ACNT-H511-00 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: 8-SOIC (0.535", 13.60mm Width) Supplier Device Package: 8-SO Stretched Base Product Number: ACNT-H511 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 24V Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Current - Output / Channel: 12mA Voltage - Isolation: 7500Vrms Current Transfer Ratio (Min): 31% @ 12mA Current Transfer Ratio (Max): 80% @ 12mA Turn On / Turn Off Time (Typ): 150ns, 400ns Input Type: DC Current - DC Forward (If) (Max): 20 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1354527-ACNT-H511-00 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: 8-SOIC (0.535", 13.60mm Width) Supplier Device Package: 8-SO Stretched Base Product Number: ACNT-H511 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 24V Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Current - Output / Channel: 12mA Voltage - Isolation: 7500Vrms Current Transfer Ratio (Min): 31% @ 12mA Current Transfer Ratio (Max): 80% @ 12mA Turn On / Turn Off Time (Typ): 150ns, 400ns Input Type: DC Current - DC Forward (If) (Max): 20 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACNT-H511-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ACNT-H511-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ACNT-H511-000E
Win Source Part Number: 1354527-ACNT-H511-00 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: 8-SOIC (0.535", 13.60mm Width) Supplier Device Package: 8-SO Stretched Base Product Number: ACNT-H511 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 24V Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Current - Output / Channel: 12mA Voltage - Isolation: 7500Vrms Current Transfer Ratio (Min): 31% @ 12mA Current Transfer Ratio (Max): 80% @ 12mA Turn On / Turn Off Time (Typ): 150ns, 400ns Input Type: DC Current - DC Forward (If) (Max): 20 mA

Win Source Part Number: 1354527-ACNT-H511-000E
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Active
Package / Case: 8-SOIC (0.535", 13.60mm Width)
Supplier Device Package: 8-SO Stretched
Base Product Number: ACNT-H511
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 24V
Voltage - Forward (Vf) (Typ): 1.45V
Number of Channels: 1
Current - Output / Channel: 12mA
Voltage - Isolation: 7500Vrms
Current Transfer Ratio (Min): 31% @ 12mA
Current Transfer Ratio (Max): 80% @ 12mA
Turn On / Turn Off Time (Typ): 150ns, 400ns
Input Type: DC
Current - DC Forward (If) (Max): 20 mA

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACNT-H511-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ACNT-H511-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ACNT-H511-000E
15MM OPTOCOUPLER (1MBD)

15MM OPTOCOUPLER (1MBD)

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - ACNT-H511-000E - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
ACNT-H511-000E
Transistor, Photovoltaic Output Optoisolators ACNT-H511-000E
15MM OPTOCOUPLER (1MBD)

15MM OPTOCOUPLER (1MBD)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number ACNT-H511-000E ACNT-H511-000E ACNT-H511-000E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-C61L-060E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details