ACFL-5211T-500E -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Broadcom Inc.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ACFL-5211T-500E
Description
OPTOISO 5KV 2CH TRANS
-
Shenzhen Shengyu Electronics Technology Limited
Description
OPTOISO 5KV 2CH TRANS
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ACFL-5211T-500E
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
ACFL-5211T-500E |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
12-BSOP (0.295\", 7.50mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
980 nm (9800 Å)
Isolation
30 to 38 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Package
8-DIP (0.300\", 7.62mm)
Operating Temperature
-30 to 100 C (-22 to 212 F)
View Details