Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 6N139#500

Description
Win Source Part Number: 1381031-6N139#500 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Standard Package: 1,000 pcs Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 500% @ 1.6mA Voltage - Output (Max): 18V Current Transfer Ratio (Max): 2600% @ 1.6mA Turn On / Turn Off Time (Typ): 200ns, 2µs Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: 6N139 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381031-6N139#500 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Standard Package: 1,000 pcs Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 500% @ 1.6mA Voltage - Output (Max): 18V Current Transfer Ratio (Max): 2600% @ 1.6mA Turn On / Turn Off Time (Typ): 200ns, 2µs Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: 6N139 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N139#500 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
6N139#500
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 6N139#500
Win Source Part Number: 1381031-6N139#500 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Standard Package: 1,000 pcs Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 500% @ 1.6mA Voltage - Output (Max): 18V Current Transfer Ratio (Max): 2600% @ 1.6mA Turn On / Turn Off Time (Typ): 200ns, 2µs Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: 6N139 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381031-6N139#500
Category: Isolators>Optoisolators>Transistor, Photovoltaic Output Optoisolators
Package: Tape & Reel (TR)
Standard Package: 1,000 pcs
Output Type: Darlington with Base
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.4V
Current - Output / Channel: 60mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 500% @ 1.6mA
Voltage - Output (Max): 18V
Current Transfer Ratio (Max): 2600% @ 1.6mA
Turn On / Turn Off Time (Typ): 200ns, 2µs
Mounting Type: Surface Mount
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: 6N139
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N139#500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
6N139#500
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 6N139#500
OPTOISO 3.75KV DARL W/BASE 8SMD

OPTOISO 3.75KV DARL W/BASE 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 6N139#500 6N139#500
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 980 nm Center. - ISO-04-980-LP - Newport MKS
Specs
Center Wavelength 980 nm (9800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACNW261L-500E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.590mm(L), .600mm(W), .600mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details