Broadcom Inc. 7.6 mm (0.3 inch) Seven Segment Displays 5082-7613

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm (0.3 inch) Seven Segment Displays - 5082-7613 - Broadcom Inc.
San Jose, CA, USA
7.6 mm (0.3 inch) Seven Segment Displays
5082-7613
7.6 mm (0.3 inch) Seven Segment Displays 5082-7613
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device.
These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
LED Character and Numeric - 516-1188-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1188-5-ND
LED Character and Numeric 516-1188-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.750"" H x 0.400"" W x 0.180"" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.750"" H x 0.400"" W x 0.180"" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

Buy Now Datasheet
Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom - 43K8878 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom
43K8878
Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom 43K8878
DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.115mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.115mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
5082-7613
LED Displays & Accessories 5082-7613
LED Displays & Accessories Red CC RDP 7 Segment

LED Displays & Accessories Red CC RDP 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 5082-7613 516-1188-5-ND 43K8878 5082-7613
Product Name 7.6 mm (0.3 inch) Seven Segment Displays LED Character and Numeric Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color High Efficiency Red Red Red
Face & Segment Colors Red Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Eight Character 5mm and 7mm Smart Alphanumeric Displays - HDSP-2502 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color High Efficiency Red
View Details
6 suppliers