Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 4N46-000E

Description
Win Source Part Number: 1371594-4N46-000E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Base Product Number: 4N46 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Darlington with Base Voltage - Output (Max): 20V Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 10mA Current Transfer Ratio (Max): 1000% @ 10mA Turn On / Turn Off Time (Typ): 5µs, 150µs Input Type: DC Current - DC Forward (If) (Max): 20 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1371594-4N46-000E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Base Product Number: 4N46 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Darlington with Base Voltage - Output (Max): 20V Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 10mA Current Transfer Ratio (Max): 1000% @ 10mA Turn On / Turn Off Time (Typ): 5µs, 150µs Input Type: DC Current - DC Forward (If) (Max): 20 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 4N46-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
4N46-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 4N46-000E
Win Source Part Number: 1371594-4N46-000E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Base Product Number: 4N46 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Darlington with Base Voltage - Output (Max): 20V Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 10mA Current Transfer Ratio (Max): 1000% @ 10mA Turn On / Turn Off Time (Typ): 5µs, 150µs Input Type: DC Current - DC Forward (If) (Max): 20 mA

Win Source Part Number: 1371594-4N46-000E
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tube
Product Status: Active
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Base Product Number: 4N46
Mounting Type: Through Hole
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Darlington with Base
Voltage - Output (Max): 20V
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 1
Current - Output / Channel: 60mA
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 200% @ 10mA
Current Transfer Ratio (Max): 1000% @ 10mA
Turn On / Turn Off Time (Typ): 5µs, 150µs
Input Type: DC
Current - DC Forward (If) (Max): 20 mA

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N46-000E - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
4N46-000E
Transistor, Photovoltaic Output Optoisolators 4N46-000E
OPTOISO 3.75KV DARL W/BASE 6DIP

OPTOISO 3.75KV DARL W/BASE 6DIP

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 4N46-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
4N46-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 4N46-000E
OPTOISO 3.75KV DARL W/BASE 6DIP

OPTOISO 3.75KV DARL W/BASE 6DIP

Supplier's Site
Optoisolator IC - 16137630 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16137630
Optoisolator IC 16137630
OPTOCOUPLER, DARLINGTON, 3750 VRMS, 1 CHANNEL, DIP-6, IF MAX:20 MA, ISOLATION VOLTAGE:3.75 KV, CTR MIN:200%, V(BR)CEO: 20 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DARLINGTON, 3750 VRMS, 1 CHANNEL, DIP-6, IF MAX:20 MA, ISOLATION VOLTAGE:3.75 KV, CTR MIN:200%, V(BR)CEO: 20 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators Optical Isolators
Product Number 4N46-000E 4N46-000E 4N46-000E 16137630
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-K43T-000E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SOIC (0.268\", 6.81mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details