Broadcom Inc. 1.5 µm Cooled DFB MSA TOSA, 80km, DWDM 1608

Description
The Avago 1608 Series TOSA is a 4.25 Gb/s transmitter optical subassembly (TOSA) integrating a high-speed laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (SFP) transceivers and other types of optical modules for high-speed telecommunication and data applications.
Description
The Avago 1608 Series TOSA is a 4.25 Gb/s transmitter optical subassembly (TOSA) integrating a high-speed laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (SFP) transceivers and other types of optical modules for high-speed telecommunication and data applications.

Suppliers

Company
Product
Description
Supplier Links
1.5 µm Cooled DFB MSA TOSA, 80km, DWDM - 1608 - Broadcom Inc.
San Jose, CA, USA
1.5 µm Cooled DFB MSA TOSA, 80km, DWDM
1608
1.5 µm Cooled DFB MSA TOSA, 80km, DWDM 1608
The Avago 1608 Series TOSA is a 4.25 Gb/s transmitter optical subassembly (TOSA) integrating a high-speed laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (SFP) transceivers and other types of optical modules for high-speed telecommunication and data applications.

The Avago 1608 Series TOSA is a 4.25 Gb/s transmitter optical subassembly (TOSA) integrating a high-speed laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (SFP) transceivers and other types of optical modules for high-speed telecommunication and data applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number 1608
Product Name 1.5 µm Cooled DFB MSA TOSA, 80km, DWDM
Packaging Type Metallized Ceramic
Light Source Laser Diode
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
2T18 – FOT, ANALOG DATA LINK, ST, 1300NM, MM, 4-20MA -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Wavelength 1300 nm (13000 Å)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details