The Accu-Coder™ DR580 is a direct replacement encoder for the Dynapar H23 on Magnetek Vector/Inverter Duty motors, designed for rugged industrial use with a 2-inch body, 2.25-inch flex mount, and 0.625-inch bore. It offers quadrature output with index, line driver outputs, and operates from 4.75 to 28 VDC, with input current under 100 mA max. The encoder supports resolutions of 1024, 2048, or 2500 CPR, with a maximum frequency response of 200 kHz and IP64 sealing. It withstands operating temperatures up to 100° C, features precision ABEC ball bearings, and is available with either a 10-pin inline connector on a 15-inch cable or a body mount connector. Mechanical specifications include radial runout of 0.007 inch max and axial endplay of ±0.030 inch max. The housing is all-metal with a black protective coating.
The Accu-Coder® Model DR580 direct replacement encoder is an exact substitute for the Dynapar H23 used on Magnetek Vector/Inverter Duty motors. Available with resolutions of 1024 or 2048 CPR, the Model DR580 is a heavy duty, rugged industrial encoder capable of withstanding higher temperatures and shock than the Dynapar H23. With either a body mount or in-line connector option, the Model DR580 will provide a simple direct fit installation with superior performance for your motor mount application.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model DR580 Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |