BriskHeat Corporation HM0250-TS2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
HM0250-TS2
HM0250-TS2

Technical Specifications

  BriskHeat Corporation
Product Category Heating Mantles
Product Name HM0250-TS2
Configuration Mantle
Certifications UR & CSA Pending
Flask 250 ml (15.26 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details
Limitrol - 104A PC524 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 7.5A 240 V, 3-Wire (Load and Line) Cord
Temperature Range 0.0 to 750 C (32 to 1382 F)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 5000 ml (305 cubic inches)
View Details