ROOF FLASHING TYPE
PLAIN NEOPRENE MATERIAL
COPPER/CAST IRON/GALVANIZED/PLAS
TIC PIPE APPLICATION
12 STANDARD PACKAGE
2 INCH TRADE SIZE
ROHS COMPATIBLE
RFN MODEL
Bridgeport Fittings, Inc.
Done
Datasheet
Description
ROOF FLASHING TYPE
PLAIN NEOPRENE MATERIAL
COPPER/CAST IRON/GALVANIZED/PLAS
TIC PIPE APPLICATION
12 STANDARD PACKAGE
2 INCH TRADE SIZE
ROHS COMPATIBLE
RFN MODEL
ROOF FLASHING TYPE
PLAIN NEOPRENE MATERIAL
COPPER/CAST IRON/GALVANIZED/PLAS
TIC PIPE APPLICATION
12 STANDARD PACKAGE
2 INCH TRADE SIZE
ROHS COMPATIBLE
RFN MODEL