ROOF FLASHING TYPE
PLAIN GALVANIZED STEEL MATERIAL
GALVANIZED/PLASTIC/C
AST IRON ELECTRICAL SERVICE MAST APPLICATION
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
ROHS COMPATIBLE
RF MODEL
Bridgeport Fittings, Inc.
Done
Datasheet
Description
ROOF FLASHING TYPE
PLAIN GALVANIZED STEEL MATERIAL
GALVANIZED/PLASTIC/C
AST IRON ELECTRICAL SERVICE MAST APPLICATION
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
ROHS COMPATIBLE
RF MODEL
ROOF FLASHING TYPE
PLAIN GALVANIZED STEEL MATERIAL
GALVANIZED/PLASTIC/C
AST IRON ELECTRICAL SERVICE MAST APPLICATION
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
ROHS COMPATIBLE
RF MODEL
ROOF FLASHING TYPE
PLAIN GALVANIZED STEEL MATERIAL
GALVANIZED/PLASTIC/CAST IRON ELECTRICAL SERVICE MAST APPLICATION