Braun Brush Co. Metal Free Wheel Brush WBMF18-2-2.5CBLK

Description
This is by far the safest, most effective way to clean automobile wheels we have ever seen. Most wheel brushes do an excellent job at cleaning the outside surfaces of the wheel but do not allow the user to get into the small holes and crevices where the brake dust collects. Twisted wire spoke brushes will reach in but they can really scratch up a wheel if used carelessly. These new wheel brushes combine the best of both worlds. There is no metal in this brush whatsoever. The soft, dense carpet fibers will hold suds to transfer them to the wheel. This is a must-have brush to keep new wheels looking that way. This kit contains three brushes, Large (18" OAL, 3" dia. head), Medium (12" OAL, 2" dia) and Small (8" OAL, 1" dia.).
Description
This is by far the safest, most effective way to clean automobile wheels we have ever seen. Most wheel brushes do an excellent job at cleaning the outside surfaces of the wheel but do not allow the user to get into the small holes and crevices where the brake dust collects. Twisted wire spoke brushes will reach in but they can really scratch up a wheel if used carelessly. These new wheel brushes combine the best of both worlds. There is no metal in this brush whatsoever. The soft, dense carpet fibers will hold suds to transfer them to the wheel. This is a must-have brush to keep new wheels looking that way. This kit contains three brushes, Large (18" OAL, 3" dia. head), Medium (12" OAL, 2" dia) and Small (8" OAL, 1" dia.).

Suppliers

Company
Product
Description
Supplier Links
Metal Free Wheel Brush - WBMF18-2-2.5CBLK - Braun Brush Co.
Albertson, NY, USA
Metal Free Wheel Brush
WBMF18-2-2.5CBLK
Metal Free Wheel Brush WBMF18-2-2.5CBLK
This is by far the safest, most effective way to clean automobile wheels we have ever seen. Most wheel brushes do an excellent job at cleaning the outside surfaces of the wheel but do not allow the user to get into the small holes and crevices where the brake dust collects. Twisted wire spoke brushes will reach in but they can really scratch up a wheel if used carelessly. These new wheel brushes combine the best of both worlds. There is no metal in this brush whatsoever. The soft, dense carpet fibers will hold suds to transfer them to the wheel. This is a must-have brush to keep new wheels looking that way. This kit contains three brushes, Large (18" OAL, 3" dia. head), Medium (12" OAL, 2" dia) and Small (8" OAL, 1" dia.).

This is by far the safest, most effective way to clean automobile wheels we have ever seen. Most wheel brushes do an excellent job at cleaning the outside surfaces of the wheel but do not allow the user to get into the small holes and crevices where the brake dust collects. Twisted wire spoke brushes will reach in but they can really scratch up a wheel if used carelessly. These new wheel brushes combine the best of both worlds. There is no metal in this brush whatsoever. The soft, dense carpet fibers will hold suds to transfer them to the wheel. This is a must-have brush to keep new wheels looking that way. This kit contains three brushes, Large (18" OAL, 3" dia. head), Medium (12" OAL, 2" dia) and Small (8" OAL, 1" dia.).

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number WBMF18-2-2.5CBLK
Product Name Metal Free Wheel Brush
Specific Product Type / Shape Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 18 inch (457 mm)
Applications Cleaning and Surface Conditioning; Cylindrical or Centerless
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Paint Brushes - 4716333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1 to 2 inch (25.4 to 50.8 mm)
View Details
Specs
Applications Cleaning and Surface Conditioning
View Details
Cross Hole Deburring Series #81 - 81-B-7/16 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details