Braun Brush Co. Value Sweep Replacement Brush VBK-048

Description
SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value Brooms. We recommend replacing the brush sections when the bristles have worn down to 50% of their original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections periodically, simply move the back row of brushes to the front and the front sections to the rear of the brush. This will offer extended brush life. Damaged brush sections should always be replaced. This will ensure your SweepEx brush is operated at maximum efficiency. Replacment brush strip sections fit easily in your existing SweepEx broom. You will receive 5 rows of 48" or 60" bristle lengths and instructions on replacing them.
Description
SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value Brooms. We recommend replacing the brush sections when the bristles have worn down to 50% of their original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections periodically, simply move the back row of brushes to the front and the front sections to the rear of the brush. This will offer extended brush life. Damaged brush sections should always be replaced. This will ensure your SweepEx brush is operated at maximum efficiency. Replacment brush strip sections fit easily in your existing SweepEx broom. You will receive 5 rows of 48" or 60" bristle lengths and instructions on replacing them.

Suppliers

Company
Product
Description
Supplier Links
Value Sweep Replacement Brush - VBK-048 - Braun Brush Co.
Albertson, NY, USA
Value Sweep Replacement Brush
VBK-048
Value Sweep Replacement Brush VBK-048
SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value Brooms. We recommend replacing the brush sections when the bristles have worn down to 50% of their original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections periodically, simply move the back row of brushes to the front and the front sections to the rear of the brush. This will offer extended brush life. Damaged brush sections should always be replaced. This will ensure your SweepEx brush is operated at maximum efficiency. Replacment brush strip sections fit easily in your existing SweepEx broom. You will receive 5 rows of 48" or 60" bristle lengths and instructions on replacing them.

SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value Brooms. We recommend replacing the brush sections when the bristles have worn down to 50% of their original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections periodically, simply move the back row of brushes to the front and the front sections to the rear of the brush. This will offer extended brush life. Damaged brush sections should always be replaced. This will ensure your SweepEx brush is operated at maximum efficiency. Replacment brush strip sections fit easily in your existing SweepEx broom. You will receive 5 rows of 48" or 60" bristle lengths and instructions on replacing them.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number VBK-048
Product Name Value Sweep Replacement Brush
Specific Product Type / Shape Strip Brush
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Abrasive Brushes - 1369889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
Closed Hole Stem Brush Series #85 - 85-S312 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4.5 inch (114 mm)
View Details
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details