Braun Brush Co. SweepEx Forklift Mounted Pro Brooms SPB-600

Description
SweepEx Forklift Mounted Pro Brooms The extremely economical SweepEx modular broom series features a unique brush system that's ideal for commercial sweeping. The Pro-Broom main Frame comes with a standard Fork Hitch. See "PRO-HITCH" for the Bucket Guide Kit, Three Point Kit, and Skid Steer Push Hitch. The Pro-Broom has 8 rows of 12" long heavy-duty bristle, Steel casing welded fork pockets have chains and bottle screws for mounting. Constructed with industrial strength steel brush heads that are finished in a powder coat paint process. Available in 60" & 72" widths. 48" is no longer available, replacement brush sections are. See PBK #'s for replacement brush sections. The TPB-900S is complete with edge markers and mounting hardware to adapt to most major snow plow set-ups. Additional fabrication will be necessary to adapt to some models and brands. Easy, versatile mounting: Simply attach to any forklift utilizing existing equipment. Forward and reverse sweep action, low maintenance. Ideal for all cleanup: dirt, gravel, sand, leaves, grain, light snow, material spills, standing water, wood chips, steel shavings and more!
Description
SweepEx Forklift Mounted Pro Brooms The extremely economical SweepEx modular broom series features a unique brush system that's ideal for commercial sweeping. The Pro-Broom main Frame comes with a standard Fork Hitch. See "PRO-HITCH" for the Bucket Guide Kit, Three Point Kit, and Skid Steer Push Hitch. The Pro-Broom has 8 rows of 12" long heavy-duty bristle, Steel casing welded fork pockets have chains and bottle screws for mounting. Constructed with industrial strength steel brush heads that are finished in a powder coat paint process. Available in 60" & 72" widths. 48" is no longer available, replacement brush sections are. See PBK #'s for replacement brush sections. The TPB-900S is complete with edge markers and mounting hardware to adapt to most major snow plow set-ups. Additional fabrication will be necessary to adapt to some models and brands. Easy, versatile mounting: Simply attach to any forklift utilizing existing equipment. Forward and reverse sweep action, low maintenance. Ideal for all cleanup: dirt, gravel, sand, leaves, grain, light snow, material spills, standing water, wood chips, steel shavings and more!

Suppliers

Company
Product
Description
Supplier Links
SweepEx Forklift Mounted Pro Brooms - SPB-600 - Braun Brush Co.
Albertson, NY, USA
SweepEx Forklift Mounted Pro Brooms
SPB-600
SweepEx Forklift Mounted Pro Brooms SPB-600
SweepEx Forklift Mounted Pro Brooms The extremely economical SweepEx modular broom series features a unique brush system that's ideal for commercial sweeping. The Pro-Broom main Frame comes with a standard Fork Hitch. See "PRO-HITCH" for the Bucket Guide Kit, Three Point Kit, and Skid Steer Push Hitch. The Pro-Broom has 8 rows of 12" long heavy-duty bristle, Steel casing welded fork pockets have chains and bottle screws for mounting. Constructed with industrial strength steel brush heads that are finished in a powder coat paint process. Available in 60" & 72" widths. 48" is no longer available, replacement brush sections are. See PBK #'s for replacement brush sections. The TPB-900S is complete with edge markers and mounting hardware to adapt to most major snow plow set-ups. Additional fabrication will be necessary to adapt to some models and brands. Easy, versatile mounting: Simply attach to any forklift utilizing existing equipment. Forward and reverse sweep action, low maintenance. Ideal for all cleanup: dirt, gravel, sand, leaves, grain, light snow, material spills, standing water, wood chips, steel shavings and more!

SweepEx Forklift Mounted Pro Brooms

The extremely economical SweepEx modular broom series features a unique brush system that's ideal for commercial sweeping. The Pro-Broom main Frame comes with a standard Fork Hitch. See "PRO-HITCH" for the Bucket Guide Kit, Three Point Kit, and Skid Steer Push Hitch. The Pro-Broom has 8 rows of 12" long heavy-duty bristle, Steel casing welded fork pockets have chains and bottle screws for mounting. Constructed with industrial strength steel brush heads that are finished in a powder coat paint process. Available in 60" & 72" widths. 48" is no longer available, replacement brush sections are. See PBK #'s for replacement brush sections. The TPB-900S is complete with edge markers and mounting hardware to adapt to most major snow plow set-ups. Additional fabrication will be necessary to adapt to some models and brands.
Easy, versatile mounting: Simply attach to any forklift utilizing existing equipment. Forward and reverse sweep action, low maintenance. Ideal for all cleanup: dirt, gravel, sand, leaves, grain, light snow, material spills, standing water, wood chips, steel shavings and more!

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number SPB-600
Product Name SweepEx Forklift Mounted Pro Brooms
Specific Product Type / Shape Strip Brush
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 2215872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Specs
Applications Cleaning and Surface Conditioning
View Details
34 inch - 6 D.R. Union & Wire Main Broom - 2022234 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Metal Wire
Outer / OD 34 inch (864 mm)
View Details