Braun Brush Co. Velvet Groomer R44

Description
After velvet has been cleaned it should be brushed lightly in the same direction to restore it to its original lustre. A fine wire brush should be used with non corrosive metal bristles. By holding the brush on an angle the brush will glide easily over the velvet. Braun manufactures two brushes for this purpose. The R44 is made with cadmium plated wire securely attached to a mahogany block. The wire for this brush is attached without the use of tuft holes so that there is even spacing between each wire. This eliminates any streaking. The R5319 is the traditional style velvet groomer and has been used for many years. It features brass wire stapled into a maple wood block and handle. The handle allows for off to the side brushing action.
Description
After velvet has been cleaned it should be brushed lightly in the same direction to restore it to its original lustre. A fine wire brush should be used with non corrosive metal bristles. By holding the brush on an angle the brush will glide easily over the velvet. Braun manufactures two brushes for this purpose. The R44 is made with cadmium plated wire securely attached to a mahogany block. The wire for this brush is attached without the use of tuft holes so that there is even spacing between each wire. This eliminates any streaking. The R5319 is the traditional style velvet groomer and has been used for many years. It features brass wire stapled into a maple wood block and handle. The handle allows for off to the side brushing action.

Suppliers

Company
Product
Description
Supplier Links
Velvet Groomer - R44 - Braun Brush Co.
Albertson, NY, USA
Velvet Groomer
R44
Velvet Groomer R44
After velvet has been cleaned it should be brushed lightly in the same direction to restore it to its original lustre. A fine wire brush should be used with non corrosive metal bristles. By holding the brush on an angle the brush will glide easily over the velvet. Braun manufactures two brushes for this purpose. The R44 is made with cadmium plated wire securely attached to a mahogany block. The wire for this brush is attached without the use of tuft holes so that there is even spacing between each wire. This eliminates any streaking. The R5319 is the traditional style velvet groomer and has been used for many years. It features brass wire stapled into a maple wood block and handle. The handle allows for off to the side brushing action.

After velvet has been cleaned it should be brushed lightly in the same direction to restore it to its original lustre. A fine wire brush should be used with non corrosive metal bristles. By holding the brush on an angle the brush will glide easily over the velvet. Braun manufactures two brushes for this purpose. The R44 is made with cadmium plated wire securely attached to a mahogany block. The wire for this brush is attached without the use of tuft holes so that there is even spacing between each wire. This eliminates any streaking. The R5319 is the traditional style velvet groomer and has been used for many years. It features brass wire stapled into a maple wood block and handle. The handle allows for off to the side brushing action.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number R44
Product Name Velvet Groomer
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire; Cadmium Plated
Applications Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 1347415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 1.22 inch (31 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Specific Product Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details