Braun Brush Co. Comb Brush R17

Description
Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning the nap is restored and the pile can be realigned giving the job a truly professional look. Designed for plush and deep pile carpets, this comb has teeth that are rounded so thy won't pull or snag your carpet. 15" wide with a combing surface of 35 sq. in. 1-1/4" teeth are rounded to prevent snagging. The carpet combs have a built in plastic bumper to protect walls and furniture. As with all of Braun's tools they are built to save you time and effort. Each are color coded for quick reference. See our other variations: R12, R14, and the scaled down versions R11 & R16. Takes a standard threaded handle.
Description
Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning the nap is restored and the pile can be realigned giving the job a truly professional look. Designed for plush and deep pile carpets, this comb has teeth that are rounded so thy won't pull or snag your carpet. 15" wide with a combing surface of 35 sq. in. 1-1/4" teeth are rounded to prevent snagging. The carpet combs have a built in plastic bumper to protect walls and furniture. As with all of Braun's tools they are built to save you time and effort. Each are color coded for quick reference. See our other variations: R12, R14, and the scaled down versions R11 & R16. Takes a standard threaded handle.

Suppliers

Company
Product
Description
Supplier Links
Comb Brush - R17 - Braun Brush Co.
Albertson, NY, USA
Comb Brush
R17
Comb Brush R17
Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning the nap is restored and the pile can be realigned giving the job a truly professional look. Designed for plush and deep pile carpets, this comb has teeth that are rounded so thy won't pull or snag your carpet. 15" wide with a combing surface of 35 sq. in. 1-1/4" teeth are rounded to prevent snagging. The carpet combs have a built in plastic bumper to protect walls and furniture. As with all of Braun's tools they are built to save you time and effort. Each are color coded for quick reference. See our other variations: R12, R14, and the scaled down versions R11 & R16. Takes a standard threaded handle.

Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning the nap is restored and the pile can be realigned giving the job a truly professional look. Designed for plush and deep pile carpets, this comb has teeth that are rounded so thy won't pull or snag your carpet. 15" wide with a combing surface of 35 sq. in. 1-1/4" teeth are rounded to prevent snagging. The carpet combs have a built in plastic bumper to protect walls and furniture. As with all of Braun's tools they are built to save you time and effort. Each are color coded for quick reference. See our other variations: R12, R14, and the scaled down versions R11 & R16. Takes a standard threaded handle.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number R17
Product Name Comb Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Width 15 inch (381 mm)
Trim Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Wire Brushes - 2874405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications Rust Remover, Engineering, General Cleaning
View Details
EC2010, 2 Inch Circular End Brush - 43640 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details