Braun Brush Co. Metal Free Brush MF24-4F

Description
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.
Description
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.

Suppliers

Company
Product
Description
Supplier Links
Metal Free Brush - MF24-4F - Braun Brush Co.
Albertson, NY, USA
Metal Free Brush
MF24-4F
Metal Free Brush MF24-4F
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.

Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number MF24-4F
Product Name Metal Free Brush
Specific Product Type / Shape Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 24 inch (610 mm)
Trim Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.95 inch (75 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
914-5970: TOILET BOWL BRUSH - 8-02062-58798-3 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
90, Hand Wire Chip Brush - 30165 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Scratch / Toothbrush
Brush Filament / Fill Material Metal Wire
Trim Length 1.5 inch (38.1 mm)
View Details