Braun Brush Co. Platers Brush E3F

Description
Hand held metal finishing platers brushes clean up solder joints, grills, and fine wire mesh. The polypropylene plastic handle is inert to strong cleaning solutions and solvents. Offset handle with finger grooves provides a comfortable grip. The brush face measures 3/8" x 1/2" trim; overall length 7 1/4". Available in Synthetic (E3A), Stainless Steel (E3D), and Brass Wire (E3F), and Aluminum Wire (E3DX).
Description
Hand held metal finishing platers brushes clean up solder joints, grills, and fine wire mesh. The polypropylene plastic handle is inert to strong cleaning solutions and solvents. Offset handle with finger grooves provides a comfortable grip. The brush face measures 3/8" x 1/2" trim; overall length 7 1/4". Available in Synthetic (E3A), Stainless Steel (E3D), and Brass Wire (E3F), and Aluminum Wire (E3DX).

Suppliers

Company
Product
Description
Supplier Links
Platers Brush - E3F - Braun Brush Co.
Albertson, NY, USA
Platers Brush
E3F
Platers Brush E3F
Hand held metal finishing platers brushes clean up solder joints, grills, and fine wire mesh. The polypropylene plastic handle is inert to strong cleaning solutions and solvents. Offset handle with finger grooves provides a comfortable grip. The brush face measures 3/8" x 1/2" trim; overall length 7 1/4". Available in Synthetic (E3A), Stainless Steel (E3D), and Brass Wire (E3F), and Aluminum Wire (E3DX).

Hand held metal finishing platers brushes clean up solder joints, grills, and fine wire mesh. The polypropylene plastic handle is inert to strong cleaning solutions and solvents. Offset handle with finger grooves provides a comfortable grip. The brush face measures 3/8" x 1/2" trim; overall length 7 1/4". Available in Synthetic (E3A), Stainless Steel (E3D), and Brass Wire (E3F), and Aluminum Wire (E3DX).

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number E3F
Product Name Platers Brush
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 7.25 inch (184 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8500 rpm
Outer / OD 4.92 inch (125 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details
Labeler Brushes -  - Cocker-Weber Brush Company
Cocker-Weber Brush Company
Specs
Specific Product Type / Shape Other Type / Shape
View Details