Braun Brush Co. Water Color Brush E15A

Description
High quality camel hair water color brush, very soft hair. Bristles are set into epoxy within a nickel-plated ferrule. Brush is shaped to a sharp point. Short black handle. Overall length 8". Sizes available: 1,2,3,4,5,6,8,10,12.
Description
High quality camel hair water color brush, very soft hair. Bristles are set into epoxy within a nickel-plated ferrule. Brush is shaped to a sharp point. Short black handle. Overall length 8". Sizes available: 1,2,3,4,5,6,8,10,12.

Suppliers

Company
Product
Description
Supplier Links
Water Color Brush - E15A - Braun Brush Co.
Albertson, NY, USA
Water Color Brush
E15A
Water Color Brush E15A
High quality camel hair water color brush, very soft hair. Bristles are set into epoxy within a nickel-plated ferrule. Brush is shaped to a sharp point. Short black handle. Overall length 8". Sizes available: 1,2,3,4,5,6,8,10,12.

High quality camel hair water color brush, very soft hair. Bristles are set into epoxy within a nickel-plated ferrule. Brush is shaped to a sharp point. Short black handle. Overall length 8". Sizes available: 1,2,3,4,5,6,8,10,12.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number E15A
Product Name Water Color Brush
Specific Product Type / Shape Belt Brush; Plater Brush
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141122 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
2-1/2
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.55 inch (64.77 mm)
View Details