Braun Brush Co. Black Gold Artist Brush DBG448

Description
We are pleased to offer a line of premium quality Artist's brushes packaged in sets. Dynasty's Black Gold brushes are identified by their regal black ferrules and two tone varnished handles. All brushes are hand crafted and kiln-dried. The synthetic bristles offer equisite control and performance that discriminating fine artists demand and expect.This 5-pack of Black Gold Nylon brushes for Water Color and Decorative painting includes one each of size 6 Filbert, size 5 Round, size 1 Round, size 10 Bright, and a size 3 Round.
Description
We are pleased to offer a line of premium quality Artist's brushes packaged in sets. Dynasty's Black Gold brushes are identified by their regal black ferrules and two tone varnished handles. All brushes are hand crafted and kiln-dried. The synthetic bristles offer equisite control and performance that discriminating fine artists demand and expect.This 5-pack of Black Gold Nylon brushes for Water Color and Decorative painting includes one each of size 6 Filbert, size 5 Round, size 1 Round, size 10 Bright, and a size 3 Round.

Suppliers

Company
Product
Description
Supplier Links
Black Gold Artist Brush - DBG448 - Braun Brush Co.
Albertson, NY, USA
Black Gold Artist Brush
DBG448
Black Gold Artist Brush DBG448
We are pleased to offer a line of premium quality Artist's brushes packaged in sets. Dynasty's Black Gold brushes are identified by their regal black ferrules and two tone varnished handles. All brushes are hand crafted and kiln-dried. The synthetic bristles offer equisite control and performance that discriminating fine artists demand and expect.This 5-pack of Black Gold Nylon brushes for Water Color and Decorative painting includes one each of size 6 Filbert, size 5 Round, size 1 Round, size 10 Bright, and a size 3 Round.

We are pleased to offer a line of premium quality Artist's brushes packaged in sets. Dynasty's Black Gold brushes are identified by their regal black ferrules and two tone varnished handles. All brushes are hand crafted and kiln-dried. The synthetic bristles offer equisite control and performance that discriminating fine artists demand and expect.This 5-pack of Black Gold Nylon brushes for Water Color and Decorative painting includes one each of size 6 Filbert, size 5 Round, size 1 Round, size 10 Bright, and a size 3 Round.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number DBG448
Product Name Black Gold Artist Brush
Specific Product Type / Shape Belt Brush; Plater Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 5.91 inch (150 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
BR/1F Eraser Fine Stick Brush - AA0029 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Main Brooms - 193-88 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Metal Wire (optional feature); Synthetic Filament (optional feature); Specialty Blend / Other (optional feature); Proex, Nylon, Wire
Width 42 inch (1067 mm)
View Details