Braun Brush Co. Duct Brushes DB8X100

Description
These duct cleaning brushes combine brushing action along with vacuuming in one operation. This allows for a more efficient cleaning job with less equipment and effort. There is no need to buy expensive vacuuming equipment. Most shop vacs will do the job. The brush is made using high quality aluminum core and polypropylene fibers. The brushes require a 2" hose cuff (not included). There is a 1/4" NPT female attachment attached. Handle is extra. We recommend using the 1687 handles and sections. For alternate sizes call for pricing during our business hours 8:00am - 4:30pm ET at 1-800-645-4111.
Description
These duct cleaning brushes combine brushing action along with vacuuming in one operation. This allows for a more efficient cleaning job with less equipment and effort. There is no need to buy expensive vacuuming equipment. Most shop vacs will do the job. The brush is made using high quality aluminum core and polypropylene fibers. The brushes require a 2" hose cuff (not included). There is a 1/4" NPT female attachment attached. Handle is extra. We recommend using the 1687 handles and sections. For alternate sizes call for pricing during our business hours 8:00am - 4:30pm ET at 1-800-645-4111.

Suppliers

Company
Product
Description
Supplier Links
Duct Brushes - DB8X100 - Braun Brush Co.
Albertson, NY, USA
Duct Brushes
DB8X100
Duct Brushes DB8X100
These duct cleaning brushes combine brushing action along with vacuuming in one operation. This allows for a more efficient cleaning job with less equipment and effort. There is no need to buy expensive vacuuming equipment. Most shop vacs will do the job. The brush is made using high quality aluminum core and polypropylene fibers. The brushes require a 2" hose cuff (not included). There is a 1/4" NPT female attachment attached. Handle is extra. We recommend using the 1687 handles and sections. For alternate sizes call for pricing during our business hours 8:00am - 4:30pm ET at 1-800-645-4111.

These duct cleaning brushes combine brushing action along with vacuuming in one operation. This allows for a more efficient cleaning job with less equipment and effort. There is no need to buy expensive vacuuming equipment. Most shop vacs will do the job. The brush is made using high quality aluminum core and polypropylene fibers. The brushes require a 2" hose cuff (not included). There is a 1/4" NPT female attachment attached. Handle is extra. We recommend using the 1687 handles and sections. For alternate sizes call for pricing during our business hours 8:00am - 4:30pm ET at 1-800-645-4111.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number DB8X100
Product Name Duct Brushes
Specific Product Type / Shape Welder Brush; Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 1884125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 2.76 inch (70 mm)
View Details
Crimped Wire Wheel Brush - BDM-3S - MicroGroup
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Rotary Speed 6000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details