Braun Brush Co. Dauber Ring DAUB4.5

Description
Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 4.5" OAL, 3/4" wool dauber diameter, galvanized wire. Order 144 (1 Gross) minimum.
Description
Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 4.5" OAL, 3/4" wool dauber diameter, galvanized wire. Order 144 (1 Gross) minimum.

Suppliers

Company
Product
Description
Supplier Links
Dauber Ring - DAUB4.5 - Braun Brush Co.
Albertson, NY, USA
Dauber Ring
DAUB4.5
Dauber Ring DAUB4.5
Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 4.5" OAL, 3/4" wool dauber diameter, galvanized wire. Order 144 (1 Gross) minimum.

Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 4.5" OAL, 3/4" wool dauber diameter, galvanized wire. Order 144 (1 Gross) minimum.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number DAUB4.5
Product Name Dauber Ring
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Wool
Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Pipe Cleaning Brushes - 4992486 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
View Details
ST7165, 7/16 Inch Spira-Tuft Tube Brush - 45037 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
56 inch - 8 D.R. Crinkle Wire Main Broom - 4054056 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Metal Wire
Outer / OD 56 inch (1422 mm)
View Details