Braun Brush Co. Oven Brush B30

Description
There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the brush is designed to be used as a scraper. Use handle A2 or A3.
Description
There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the brush is designed to be used as a scraper. Use handle A2 or A3.

Suppliers

Company
Product
Description
Supplier Links
Oven Brush - B30 - Braun Brush Co.
Albertson, NY, USA
Oven Brush
B30
Oven Brush B30
There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the brush is designed to be used as a scraper. Use handle A2 or A3.

There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the brush is designed to be used as a scraper. Use handle A2 or A3.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number B30
Product Name Oven Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Features Sanitary / Hygenic
Width 9.75 inch (248 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
921-3315: POT AND PAN SCRUB BRUSH - 8-02062-13315-9 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details