Braun Brush Co. Pastry Brush B2CC

Description
The only professional croissant brush to utilize a tufted construction. This allows the brush to soak up the maximum liquid and lets you place it where you want it. This unique construction method does not utilize the traditional ferrule or band around the brush. This makes the brush easier to clean and last longer. Very soft fibers are gentle on delicate pastries.
Description
The only professional croissant brush to utilize a tufted construction. This allows the brush to soak up the maximum liquid and lets you place it where you want it. This unique construction method does not utilize the traditional ferrule or band around the brush. This makes the brush easier to clean and last longer. Very soft fibers are gentle on delicate pastries.

Suppliers

Company
Product
Description
Supplier Links
Pastry Brush - B2CC - Braun Brush Co.
Albertson, NY, USA
Pastry Brush
B2CC
Pastry Brush B2CC
The only professional croissant brush to utilize a tufted construction. This allows the brush to soak up the maximum liquid and lets you place it where you want it. This unique construction method does not utilize the traditional ferrule or band around the brush. This makes the brush easier to clean and last longer. Very soft fibers are gentle on delicate pastries.

The only professional croissant brush to utilize a tufted construction. This allows the brush to soak up the maximum liquid and lets you place it where you want it. This unique construction method does not utilize the traditional ferrule or band around the brush. This makes the brush easier to clean and last longer. Very soft fibers are gentle on delicate pastries.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number B2CC
Product Name Pastry Brush
Brush Filament / Fill Material Natural Bristle / Hair; White Boar Hair
Features Sanitary / Hygenic
Applications Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 1884101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
View Details
ES 1/2 010S, 1/2 Inch Solid End Brush - 43614 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
36 inch - 8 D.R. Proex & Wire Main Broom - 1064136 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Metal Wire
Outer / OD 36 inch (914 mm)
View Details