Braun Brush Co. Parts Cleaning Brush AC7X

Description
Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles (AC7) for maximum abrasion, straight stainless steel bristles (AC7X), crimped aluminum (AC7XA), or the synthetic (AC9) for non-scratch cleaning. The brush face measures 1/4" x 2 1/4" x 1/2" trim, overall length: 6".
Description
Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles (AC7) for maximum abrasion, straight stainless steel bristles (AC7X), crimped aluminum (AC7XA), or the synthetic (AC9) for non-scratch cleaning. The brush face measures 1/4" x 2 1/4" x 1/2" trim, overall length: 6".

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brush - AC7X - Braun Brush Co.
Albertson, NY, USA
Parts Cleaning Brush
AC7X
Parts Cleaning Brush AC7X
Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles (AC7) for maximum abrasion, straight stainless steel bristles (AC7X), crimped aluminum (AC7XA), or the synthetic (AC9) for non-scratch cleaning. The brush face measures 1/4" x 2 1/4" x 1/2" trim, overall length: 6".

Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles (AC7) for maximum abrasion, straight stainless steel bristles (AC7X), crimped aluminum (AC7XA), or the synthetic (AC9) for non-scratch cleaning. The brush face measures 1/4" x 2 1/4" x 1/2" trim, overall length: 6".

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number AC7X
Product Name Parts Cleaning Brush
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 6 inch (152 mm)
Trim Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Scrubbing Brushes - 227917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Applications Cleaning
View Details
BR0/F Eraser Fine Stick Brush - AA0104 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Metal Free Wheel Brush - WBMF8-1.5-1C.250K - Braun Brush Co.
Specs
Specific Product Type / Shape Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 8 inch (203 mm)
View Details