Braun Brush Co. Fitting Brush 9975

Description
Very full nylon brush head. Each tuft is securely held with stainless steel staples. Add the solid plastic handle, and you have an outstanding performer. Brush measures 16" overall length.
Description
Very full nylon brush head. Each tuft is securely held with stainless steel staples. Add the solid plastic handle, and you have an outstanding performer. Brush measures 16" overall length.

Suppliers

Company
Product
Description
Supplier Links
Fitting Brush - 9975 - Braun Brush Co.
Albertson, NY, USA
Fitting Brush
9975
Fitting Brush 9975
Very full nylon brush head. Each tuft is securely held with stainless steel staples. Add the solid plastic handle, and you have an outstanding performer. Brush measures 16" overall length.

Very full nylon brush head. Each tuft is securely held with stainless steel staples. Add the solid plastic handle, and you have an outstanding performer. Brush measures 16" overall length.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 9975
Product Name Fitting Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
Length 16 inch (406 mm)
Applications Cleaning and Surface Conditioning; Internal
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Dust Pans & Brushes - 2769629 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polypropylene
Applications Dusting / Wiping; Dust Cleaning
View Details
Wire Brushers, Knot Cup - 743209-B - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
6" x 5/8"-11 XP .020 Stainless Cable Twist Wire Wheel - DW49257 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details