Braun Brush Co. Kettle Brush 9870-4

Description
Attach this solid hi-density polyethylene brush block with nylon bristles to a threaded handle hole and clean those kettles! The brush measures 4" or 5" diameter x 7" long. Braun Brush makes sure that you have full bristles for optimal cleaning, and construction that will outlast cheaper versions.
Description
Attach this solid hi-density polyethylene brush block with nylon bristles to a threaded handle hole and clean those kettles! The brush measures 4" or 5" diameter x 7" long. Braun Brush makes sure that you have full bristles for optimal cleaning, and construction that will outlast cheaper versions.

Suppliers

Company
Product
Description
Supplier Links
Kettle Brush - 9870-4 - Braun Brush Co.
Albertson, NY, USA
Kettle Brush
9870-4
Kettle Brush 9870-4
Attach this solid hi-density polyethylene brush block with nylon bristles to a threaded handle hole and clean those kettles! The brush measures 4" or 5" diameter x 7" long. Braun Brush makes sure that you have full bristles for optimal cleaning, and construction that will outlast cheaper versions.

Attach this solid hi-density polyethylene brush block with nylon bristles to a threaded handle hole and clean those kettles! The brush measures 4" or 5" diameter x 7" long. Braun Brush makes sure that you have full bristles for optimal cleaning, and construction that will outlast cheaper versions.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 9870-4
Product Name Kettle Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
Length 7 inch (178 mm)
Applications Cleaning and Surface Conditioning; Internal
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brushers, Knot Cup - 743209-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
6" x 5/8"-11 HP .014 Carbon Crimp Wire Cup Brush - DW49102 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details