Braun Brush Co. Heavy Duty Tube Brush 967310

Description
These heavy duty twisted in wire brushes are great for cleaning long tubes. The twisted in wire handles are stiff enough to be durable and strong yet flexible enough to go around gentle curves. The brush is made with durable nylon fiber. The end of the brush is flared to clean out the bottom of the hole or tube. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.
Description
These heavy duty twisted in wire brushes are great for cleaning long tubes. The twisted in wire handles are stiff enough to be durable and strong yet flexible enough to go around gentle curves. The brush is made with durable nylon fiber. The end of the brush is flared to clean out the bottom of the hole or tube. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Tube Brush - 967310 - Braun Brush Co.
Albertson, NY, USA
Heavy Duty Tube Brush
967310
Heavy Duty Tube Brush 967310
These heavy duty twisted in wire brushes are great for cleaning long tubes. The twisted in wire handles are stiff enough to be durable and strong yet flexible enough to go around gentle curves. The brush is made with durable nylon fiber. The end of the brush is flared to clean out the bottom of the hole or tube. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

These heavy duty twisted in wire brushes are great for cleaning long tubes. The twisted in wire handles are stiff enough to be durable and strong yet flexible enough to go around gentle curves. The brush is made with durable nylon fiber. The end of the brush is flared to clean out the bottom of the hole or tube. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 967310
Product Name Heavy Duty Tube Brush
Specific Product Type / Shape Flow-through; Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 3 to 144 inch (76.2 to 3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 5.91 inch (150 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Static Dissapative; Antistatic
View Details