Braun Brush Co. Heavy Duty Tube Brush 965310

Description
These engineered for the job brushes are designed for continuous duty. The twisted wire stem and handle are of heavy gauge wire. All brushes are filled with white nylon. We will manufacture any size you may require - just state handle length and brush diameter. We will quote before fabricating. When ordering a standard brush, state item number as shown. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.
Description
These engineered for the job brushes are designed for continuous duty. The twisted wire stem and handle are of heavy gauge wire. All brushes are filled with white nylon. We will manufacture any size you may require - just state handle length and brush diameter. We will quote before fabricating. When ordering a standard brush, state item number as shown. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Tube Brush - 965310 - Braun Brush Co.
Albertson, NY, USA
Heavy Duty Tube Brush
965310
Heavy Duty Tube Brush 965310
These engineered for the job brushes are designed for continuous duty. The twisted wire stem and handle are of heavy gauge wire. All brushes are filled with white nylon. We will manufacture any size you may require - just state handle length and brush diameter. We will quote before fabricating. When ordering a standard brush, state item number as shown. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

These engineered for the job brushes are designed for continuous duty. The twisted wire stem and handle are of heavy gauge wire. All brushes are filled with white nylon. We will manufacture any size you may require - just state handle length and brush diameter. We will quote before fabricating. When ordering a standard brush, state item number as shown. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 965310
Product Name Heavy Duty Tube Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 36 to 144 inch (914 to 3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Anti Static Brushes - 2658700 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743214-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details
3/4" x 1/4" HP .014 Carbon Crimp Wire End Brush - DW49001 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details