A Braun original. The concept of being able to reverse this brush after much use in one direction almost doubles the brush life. The polypropylene core is bonded to an aluminum tube with 1/4" female pipe threads at each end. Nylon bristles are securely fastened by a stainless steel retaining wire. Handle not included - use model no. 1687
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 956510 |
| Product Name | Reversible Pipe Brush |
| Specific Product Type / Shape | Vacuum; Disc Brush; Strip Brush |
| Brush Filament / Fill Material | Synthetic Filament; Nylon |
| Features | Sanitary / Hygenic |
| Applications | Cleaning and Surface Conditioning; Internal |