Braun Brush Co. Fitting Brush 886220

Description
This straight fitting brush is made with heavy duty twisting wire, a plastic handle and nylon bristles for long wear. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.
Description
This straight fitting brush is made with heavy duty twisting wire, a plastic handle and nylon bristles for long wear. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Suppliers

Company
Product
Description
Supplier Links
Fitting Brush - 886220 - Braun Brush Co.
Albertson, NY, USA
Fitting Brush
886220
Fitting Brush 886220
This straight fitting brush is made with heavy duty twisting wire, a plastic handle and nylon bristles for long wear. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

This straight fitting brush is made with heavy duty twisting wire, a plastic handle and nylon bristles for long wear. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 886220
Product Name Fitting Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
Applications Cleaning and Surface Conditioning; Internal
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Paint Brushes - 3152160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.8661 inch (22 mm)
View Details
Wire Wheel Brush - 48-52-5070 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Mounting Bore or Center Mount
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Specific Product Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details