Braun Brush Co. Indoor Floor Broom 77B14

Description
Braun's floor brooms are without question the finest made. Each broom is hand made with each tuft of bristle set deep in epoxy. The 77B series is made of pure boar's hair brush and is best for dry sweeping. The soft hair will pick up the finest flour and dust. The 77N series brooms are made of pure nylon broom and are extremely durable and may be washed to it's original condition. Epoxy setting makes these brooms impervious to liquid.
Description
Braun's floor brooms are without question the finest made. Each broom is hand made with each tuft of bristle set deep in epoxy. The 77B series is made of pure boar's hair brush and is best for dry sweeping. The soft hair will pick up the finest flour and dust. The 77N series brooms are made of pure nylon broom and are extremely durable and may be washed to it's original condition. Epoxy setting makes these brooms impervious to liquid.

Suppliers

Company
Product
Description
Supplier Links
Indoor Floor Broom - 77B14 - Braun Brush Co.
Albertson, NY, USA
Indoor Floor Broom
77B14
Indoor Floor Broom 77B14
Braun's floor brooms are without question the finest made. Each broom is hand made with each tuft of bristle set deep in epoxy. The 77B series is made of pure boar's hair brush and is best for dry sweeping. The soft hair will pick up the finest flour and dust. The 77N series brooms are made of pure nylon broom and are extremely durable and may be washed to it's original condition. Epoxy setting makes these brooms impervious to liquid.

Braun's floor brooms are without question the finest made. Each broom is hand made with each tuft of bristle set deep in epoxy. The 77B series is made of pure boar's hair brush and is best for dry sweeping. The soft hair will pick up the finest flour and dust. The 77N series brooms are made of pure nylon broom and are extremely durable and may be washed to it's original condition. Epoxy setting makes these brooms impervious to liquid.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 77B14
Product Name Indoor Floor Broom
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Boar Hair
Width 14 to 24 inch (356 to 610 mm)
Trim Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1884122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Industrial Fine Eraser - AA2120 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Cleaning and Surface Conditioning
View Details
Valve Brush - 9118T - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
View Details