Braun Brush Co. Disc Wash Brush 588N

Description
All models and sizes are made on an aluminum core. Bristle material secured by stainless steel wire wound construction. Choose from Nylon or Bristle & Wire mix. Other diameters and lengths availabe - call for pricing.
Description
All models and sizes are made on an aluminum core. Bristle material secured by stainless steel wire wound construction. Choose from Nylon or Bristle & Wire mix. Other diameters and lengths availabe - call for pricing.

Suppliers

Company
Product
Description
Supplier Links
Albertson, NY, USA
Disc Wash Brush
588N
Disc Wash Brush 588N
All models and sizes are made on an aluminum core. Bristle material secured by stainless steel wire wound construction. Choose from Nylon or Bristle & Wire mix. Other diameters and lengths availabe - call for pricing.

All models and sizes are made on an aluminum core. Bristle material secured by stainless steel wire wound construction. Choose from Nylon or Bristle & Wire mix. Other diameters and lengths availabe - call for pricing.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 588N
Product Name Disc Wash Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Nylon, Bristle, Wire
Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 1884134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 3.94 inch (100 mm)
View Details
Specs
Applications Cleaning and Surface Conditioning
View Details
Closed Hole Stem Brush Series #85 - 85-S3-125 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4 inch (102 mm)
View Details