Braun Brush Co. Pot Brush 4199

Description
Naturally stiff tampico fibers are staple set into a 20" solid polypropylene block. The fully filled brush head measures 4" x 4" x 2" trim; overall length; 20". Convenient hanging hole at end of handle.
Description
Naturally stiff tampico fibers are staple set into a 20" solid polypropylene block. The fully filled brush head measures 4" x 4" x 2" trim; overall length; 20". Convenient hanging hole at end of handle.

Suppliers

Company
Product
Description
Supplier Links
Pot Brush - 4199 - Braun Brush Co.
Albertson, NY, USA
Pot Brush
4199
Pot Brush 4199
Naturally stiff tampico fibers are staple set into a 20" solid polypropylene block. The fully filled brush head measures 4" x 4" x 2" trim; overall length; 20". Convenient hanging hole at end of handle.

Naturally stiff tampico fibers are staple set into a 20" solid polypropylene block. The fully filled brush head measures 4" x 4" x 2" trim; overall length; 20". Convenient hanging hole at end of handle.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 4199
Product Name Pot Brush
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Tampico
Length 20 inch (508 mm)
Trim Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Scrubbing Brushes - 1787648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Applications Hand cleaning
View Details
910-0272: POLY BRISTLE SCRUB BRUSH - 8-02062-29271-9 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Mini Abrasive Nylon Brush - 8A-AY-3mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details