Braun Brush Co. Drain Brush 3403

Description
All drain brushes are made using black polyester fiber on a solid polypropylene block, with the exception of the 3" diameter brush that is blue poly. Brushes come with an external thread to fit the L36 or L48 PVC handles.
Description
All drain brushes are made using black polyester fiber on a solid polypropylene block, with the exception of the 3" diameter brush that is blue poly. Brushes come with an external thread to fit the L36 or L48 PVC handles.

Suppliers

Company
Product
Description
Supplier Links
Drain Brush - 3403 - Braun Brush Co.
Albertson, NY, USA
Drain Brush
3403
Drain Brush 3403
All drain brushes are made using black polyester fiber on a solid polypropylene block, with the exception of the 3" diameter brush that is blue poly. Brushes come with an external thread to fit the L36 or L48 PVC handles.

All drain brushes are made using black polyester fiber on a solid polypropylene block, with the exception of the 3" diameter brush that is blue poly. Brushes come with an external thread to fit the L36 or L48 PVC handles.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 3403
Product Name Drain Brush
Specific Product Type / Shape Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polyester Fiber
Applications Cleaning and Surface Conditioning; Cylindrical or Centerless
Product / Material Worked Drains
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 2213602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4000 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Cross Hole Deburring Series #81 - 81-B-5/16 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details