Braun Brush Co. Drag Broom 311-7

Description
We have been making this broom the same way for over 75 years. The solid mahogany block is aesthetically pleasing and unaffected by water and severe temperature changes. Three full rows of 7" long bassine fiber absorb moisture and help dry the court. Two heavy gauge steel handles are included. The handles are reversible to prolong broom life. The broom provides an even sweep 7' wide. Hand or cart drag it.
Description
We have been making this broom the same way for over 75 years. The solid mahogany block is aesthetically pleasing and unaffected by water and severe temperature changes. Three full rows of 7" long bassine fiber absorb moisture and help dry the court. Two heavy gauge steel handles are included. The handles are reversible to prolong broom life. The broom provides an even sweep 7' wide. Hand or cart drag it.

Suppliers

Company
Product
Description
Supplier Links
Drag Broom - 311-7 - Braun Brush Co.
Albertson, NY, USA
Drag Broom
311-7
Drag Broom 311-7
We have been making this broom the same way for over 75 years. The solid mahogany block is aesthetically pleasing and unaffected by water and severe temperature changes. Three full rows of 7" long bassine fiber absorb moisture and help dry the court. Two heavy gauge steel handles are included. The handles are reversible to prolong broom life. The broom provides an even sweep 7' wide. Hand or cart drag it.

We have been making this broom the same way for over 75 years. The solid mahogany block is aesthetically pleasing and unaffected by water and severe temperature changes. Three full rows of 7" long bassine fiber absorb moisture and help dry the court. Two heavy gauge steel handles are included. The handles are reversible to prolong broom life. The broom provides an even sweep 7' wide. Hand or cart drag it.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 311-7
Product Name Drag Broom
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Bassine Fiber
Length 84 inch (2134 mm)
Width 84 inch (2134 mm)
Trim Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Paint Brushes - 2878139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Mini Abrasive Nylon Brush - 81-AY-.312 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details