Braun Brush Co. Artist Black Gold Angular 206A

Description
Black Gold brushes represent premium quality artist paint brushes which are designed to satisfy consumer's demand for a higher level of performance. All brushes are hand-crafted with kiln-dried handles, and seamless metal ferrules. The brushes are distinctive with their regal black ferrule and two toned varnished handles.
Description
Black Gold brushes represent premium quality artist paint brushes which are designed to satisfy consumer's demand for a higher level of performance. All brushes are hand-crafted with kiln-dried handles, and seamless metal ferrules. The brushes are distinctive with their regal black ferrule and two toned varnished handles.

Suppliers

Company
Product
Description
Supplier Links
Artist Black Gold Angular - 206A - Braun Brush Co.
Albertson, NY, USA
Artist Black Gold Angular
206A
Artist Black Gold Angular 206A
Black Gold brushes represent premium quality artist paint brushes which are designed to satisfy consumer's demand for a higher level of performance. All brushes are hand-crafted with kiln-dried handles, and seamless metal ferrules. The brushes are distinctive with their regal black ferrule and two toned varnished handles.

Black Gold brushes represent premium quality artist paint brushes which are designed to satisfy consumer's demand for a higher level of performance. All brushes are hand-crafted with kiln-dried handles, and seamless metal ferrules. The brushes are distinctive with their regal black ferrule and two toned varnished handles.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 206A
Product Name Artist Black Gold Angular
Specific Product Type / Shape Belt Brush; Plater Brush; Artist (Detail, Forensic)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Paint Brushes - 2878112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Wire Wheel Brush - 48-52-1305 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Thread Cleaning Brushes - TCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details