This brush is a back saver in more ways than one. With suction cups it can be mounted to the floor to be used as a foot brush. It can also be mounted to the wall for a variety of purposes. Brush is sold one per package.
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 1985 |
| Product Name | Foot Brush |
| Specific Product Type / Shape | Scrub / Washout; Strip Brush |
| Brush Filament / Fill Material | Synthetic Filament; White Fused PolyPro |
| Length | 9 inch (229 mm) |
| Width | 6 inch (152 mm) |
| Trim Length | 1 inch (25.4 mm) |