Braun Brush Co. Artist Black Gold Round 1526R

Description
Artist Black Gold Round Click "See It" for Sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The ROUND brush has a perfectly round seamless black metal ferrule. The 1526R ROUND is available in sizes 1,2,3,4,6,8,10,12. The two toned varnished handle is long. Suitable for Oil & Acrylic paint application; strokework, lettering, linework and dotting. The brush can be flattened to broaden the stroke or to float color in narrow areas. This brush head is slightly wider than the 2206 long handled artist's brushes. Click "See It" to view all the sizes and select the brush you need to purchase.
Description
Artist Black Gold Round Click "See It" for Sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The ROUND brush has a perfectly round seamless black metal ferrule. The 1526R ROUND is available in sizes 1,2,3,4,6,8,10,12. The two toned varnished handle is long. Suitable for Oil & Acrylic paint application; strokework, lettering, linework and dotting. The brush can be flattened to broaden the stroke or to float color in narrow areas. This brush head is slightly wider than the 2206 long handled artist's brushes. Click "See It" to view all the sizes and select the brush you need to purchase.

Suppliers

Company
Product
Description
Supplier Links
Artist Black Gold Round - 1526R - Braun Brush Co.
Albertson, NY, USA
Artist Black Gold Round
1526R
Artist Black Gold Round 1526R
Artist Black Gold Round Click "See It" for Sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The ROUND brush has a perfectly round seamless black metal ferrule. The 1526R ROUND is available in sizes 1,2,3,4,6,8,10,12. The two toned varnished handle is long. Suitable for Oil & Acrylic paint application; strokework, lettering, linework and dotting. The brush can be flattened to broaden the stroke or to float color in narrow areas. This brush head is slightly wider than the 2206 long handled artist's brushes. Click "See It" to view all the sizes and select the brush you need to purchase.

Artist Black Gold Round Click "See It" for Sizes

You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The ROUND brush has a perfectly round seamless black metal ferrule. The 1526R ROUND is available in sizes 1,2,3,4,6,8,10,12. The two toned varnished handle is long. Suitable for Oil & Acrylic paint application; strokework, lettering, linework and dotting. The brush can be flattened to broaden the stroke or to float color in narrow areas. This brush head is slightly wider than the 2206 long handled artist's brushes. Click "See It" to view all the sizes and select the brush you need to purchase.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 1526R
Product Name Artist Black Gold Round
Specific Product Type / Shape Belt Brush; Plater Brush
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Paint Brushes - 2878148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
CT18165, 1-1/8 Inch Chucktuft Tube Brush - 45028 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
39 inch - 20 S.R. 65/46 Grit Cyl. Scrub Brush - 1311839 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 39 inch (991 mm)
View Details