Braun Brush Co. Artist Black Gold Flat 1526F

Description
Artist Black Gold Flats Click "See It" for Sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The series is identified by the black seamless metal ferrules and two tone varnished handles. The 1526F FLAT is available in sizes 1,2,3,4,6,8,10,12. The long handle is suitable for Oil & Acrylic paint application.
Description
Artist Black Gold Flats Click "See It" for Sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The series is identified by the black seamless metal ferrules and two tone varnished handles. The 1526F FLAT is available in sizes 1,2,3,4,6,8,10,12. The long handle is suitable for Oil & Acrylic paint application.

Suppliers

Company
Product
Description
Supplier Links
Artist Black Gold Flat - 1526F - Braun Brush Co.
Albertson, NY, USA
Artist Black Gold Flat
1526F
Artist Black Gold Flat 1526F
Artist Black Gold Flats Click "See It" for Sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The series is identified by the black seamless metal ferrules and two tone varnished handles. The 1526F FLAT is available in sizes 1,2,3,4,6,8,10,12. The long handle is suitable for Oil & Acrylic paint application.

Artist Black Gold Flats Click "See It" for Sizes

You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The series is identified by the black seamless metal ferrules and two tone varnished handles. The 1526F FLAT is available in sizes 1,2,3,4,6,8,10,12. The long handle is suitable for Oil & Acrylic paint application.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 1526F
Product Name Artist Black Gold Flat
Specific Product Type / Shape Belt Brush; Plater Brush
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 1250302 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 6.46 inch (164 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
2-3/4
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.8 inch (71.12 mm)
View Details