Braun Brush Co. Artist Black Gold Bright 1526B

Description
Artist Black Gold Brights Click"See It" for sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The series is identified by the black seamless metal ferrules and two tone varnished handles. The 1526B BRIGHT is available in sizes 1,2,3,4,6,8,10,12. The handle is long. Suitable for Oil & Acrylic paint application. This brush head is slightly wider than the 2206 long handled artist's brushes.
Description
Artist Black Gold Brights Click"See It" for sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The series is identified by the black seamless metal ferrules and two tone varnished handles. The 1526B BRIGHT is available in sizes 1,2,3,4,6,8,10,12. The handle is long. Suitable for Oil & Acrylic paint application. This brush head is slightly wider than the 2206 long handled artist's brushes.

Suppliers

Company
Product
Description
Supplier Links
Artist Black Gold Bright - 1526B - Braun Brush Co.
Albertson, NY, USA
Artist Black Gold Bright
1526B
Artist Black Gold Bright 1526B
Artist Black Gold Brights Click"See It" for sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The series is identified by the black seamless metal ferrules and two tone varnished handles. The 1526B BRIGHT is available in sizes 1,2,3,4,6,8,10,12. The handle is long. Suitable for Oil & Acrylic paint application. This brush head is slightly wider than the 2206 long handled artist's brushes.

Artist Black Gold Brights Click"See It" for sizes

You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The series is identified by the black seamless metal ferrules and two tone varnished handles. The 1526B BRIGHT is available in sizes 1,2,3,4,6,8,10,12. The handle is long. Suitable for Oil & Acrylic paint application. This brush head is slightly wider than the 2206 long handled artist's brushes.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 1526B
Product Name Artist Black Gold Bright
Specific Product Type / Shape Belt Brush; Plater Brush
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 3152154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.7480 inch (19 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1/2
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.15 inch (29.21 mm)
View Details