Broom 16" Street African Bassine Blend 6.25" trim
Heavily filled with an African Bassine blend, this broom is excellent for streets, highways, and moving heavy debris. 6 1/4" trim.
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 116 |
| Product Name | Outdoor Broom |
| Specific Product Type / Shape | Strip Brush |
| Brush Filament / Fill Material | Specialty Blend / Other; Street African Bassine Mixture |
| Width | 16 inch (406 mm) |
| Trim Length | 6.25 inch (159 mm) |