Braun Brush Co. Fryer Brush 101T

Description
Fryer Brush L tip 24" Teflon 1" dia There is no need to let the fryer cool down to use these brushes. Teflon bristles from Du Pont will take up to 500 degrees Fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three styles to choose from in the Teflon heat resistant fiber. 100T, 101T, and 102T. Our stainless steel version is part number 543.
Description
Fryer Brush L tip 24" Teflon 1" dia There is no need to let the fryer cool down to use these brushes. Teflon bristles from Du Pont will take up to 500 degrees Fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three styles to choose from in the Teflon heat resistant fiber. 100T, 101T, and 102T. Our stainless steel version is part number 543.

Suppliers

Company
Product
Description
Supplier Links
Fryer Brush - 101T - Braun Brush Co.
Albertson, NY, USA
Fryer Brush
101T
Fryer Brush 101T
Fryer Brush L tip 24" Teflon 1" dia There is no need to let the fryer cool down to use these brushes. Teflon bristles from Du Pont will take up to 500 degrees Fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three styles to choose from in the Teflon heat resistant fiber. 100T, 101T, and 102T. Our stainless steel version is part number 543.

Fryer Brush L tip 24" Teflon 1" dia

There is no need to let the fryer cool down to use these brushes. Teflon bristles from Du Pont will take up to 500 degrees Fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three styles to choose from in the Teflon heat resistant fiber. 100T, 101T, and 102T. Our stainless steel version is part number 543.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 101T
Product Name Fryer Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Teflon
Features Sanitary / Hygenic
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.0925 inch (2.35 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Static Dissapative; Antistatic
View Details