Braun Brush Co. Bench Brush 101

Description
Bench Brush White Nylon Epoxy Set Wood Block This bench brush will provide you with years of service with high quality nylon and hardwood block. Epoxy set nylon bristles will look like new each time it is washed out with mild soap and water. The overall length is 9.25". Trim out measures 2-1/2". You can also choose to have White Horse hair or White bristle for fill material.
Description
Bench Brush White Nylon Epoxy Set Wood Block This bench brush will provide you with years of service with high quality nylon and hardwood block. Epoxy set nylon bristles will look like new each time it is washed out with mild soap and water. The overall length is 9.25". Trim out measures 2-1/2". You can also choose to have White Horse hair or White bristle for fill material.

Suppliers

Company
Product
Description
Supplier Links
Bench Brush - 101 - Braun Brush Co.
Albertson, NY, USA
Bench Brush
101
Bench Brush 101
Bench Brush White Nylon Epoxy Set Wood Block This bench brush will provide you with years of service with high quality nylon and hardwood block. Epoxy set nylon bristles will look like new each time it is washed out with mild soap and water. The overall length is 9.25". Trim out measures 2-1/2". You can also choose to have White Horse hair or White bristle for fill material.

Bench Brush White Nylon Epoxy Set Wood Block

This bench brush will provide you with years of service with high quality nylon and hardwood block. Epoxy set nylon bristles will look like new each time it is washed out with mild soap and water. The overall length is 9.25". Trim out measures 2-1/2". You can also choose to have White Horse hair or White bristle for fill material.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 101
Product Name Bench Brush
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
Length 9.25 inch (235 mm)
Trim Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1884134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 3.94 inch (100 mm)
View Details
EC3006, 3 Inch Circular End Brush - 43626 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 15000 rpm
View Details
45 inch - 35/180 Grit Cyl. Scrub Brush - 2197745 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 45 inch (1143 mm)
View Details