Braun Brush Co. Fryer Brush 100T

Description
Fryer Brush 28" x 1 3/8" dia. Teflon bristles There is no need to let the fryer cool down to use these brushes. Teflon bristles from Du Pont will take up to 500 degrees Fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three styles to choose from in the Teflon heat resistant fiber. 100T, 101T, and 102T. Our stainless steel version is part number 543.
Description
Fryer Brush 28" x 1 3/8" dia. Teflon bristles There is no need to let the fryer cool down to use these brushes. Teflon bristles from Du Pont will take up to 500 degrees Fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three styles to choose from in the Teflon heat resistant fiber. 100T, 101T, and 102T. Our stainless steel version is part number 543.

Suppliers

Company
Product
Description
Supplier Links
Albertson, NY, USA
Fryer Brush
100T
Fryer Brush 100T
Fryer Brush 28" x 1 3/8" dia. Teflon bristles There is no need to let the fryer cool down to use these brushes. Teflon bristles from Du Pont will take up to 500 degrees Fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three styles to choose from in the Teflon heat resistant fiber. 100T, 101T, and 102T. Our stainless steel version is part number 543.

Fryer Brush 28" x 1 3/8" dia. Teflon bristles

There is no need to let the fryer cool down to use these brushes. Teflon bristles from Du Pont will take up to 500 degrees Fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three styles to choose from in the Teflon heat resistant fiber. 100T, 101T, and 102T. Our stainless steel version is part number 543.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 100T
Product Name Fryer Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Teflon
Features Sanitary / Hygenic
Length 28 inch (711 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1369889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
921-3190: HEAVY-DUTY SCRUB BRUSH - 8-02062-13190-2 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details