Bratney Companies HSR Indent Cylinder Separator HSR 5010

Description
The indent cylinder is used for grading by length all granular materials such as wheat, oats, fine seeds, lentils, for separating stalks from sunflower and beet seeds and for separating unwanted long or short product impurities. The size of grains can vary between 1.0 mm and 24 mm. The product passes from the inlet housing into the interior of the rotating cylinder, the cover of which is provided with impressed pockets or so-called indents. The grains that embed themselves in the indents, will be carried and after a certain distance, will fall out of the pockets into the trough (yellow arrows), and will be discharged by a screw conveyor. All grains which are larger than the indents, will remain inside the shell and be carried to the outlet where the shell empties into the outlet casing (green arrows). Depending on the required grading the incoming product will be sorted according to roundness or length.
Datasheet
Description
The indent cylinder is used for grading by length all granular materials such as wheat, oats, fine seeds, lentils, for separating stalks from sunflower and beet seeds and for separating unwanted long or short product impurities. The size of grains can vary between 1.0 mm and 24 mm. The product passes from the inlet housing into the interior of the rotating cylinder, the cover of which is provided with impressed pockets or so-called indents. The grains that embed themselves in the indents, will be carried and after a certain distance, will fall out of the pockets into the trough (yellow arrows), and will be discharged by a screw conveyor. All grains which are larger than the indents, will remain inside the shell and be carried to the outlet where the shell empties into the outlet casing (green arrows). Depending on the required grading the incoming product will be sorted according to roundness or length.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSR Indent Cylinder Separator - HSR 5010 - Bratney Companies
Des Moines, IA, USA
HSR Indent Cylinder Separator
HSR 5010
HSR Indent Cylinder Separator HSR 5010
The indent cylinder is used for grading by length all granular materials such as wheat, oats, fine seeds, lentils, for separating stalks from sunflower and beet seeds and for separating unwanted long or short product impurities. The size of grains can vary between 1.0 mm and 24 mm. The product passes from the inlet housing into the interior of the rotating cylinder, the cover of which is provided with impressed pockets or so-called indents. The grains that embed themselves in the indents, will be carried and after a certain distance, will fall out of the pockets into the trough (yellow arrows), and will be discharged by a screw conveyor. All grains which are larger than the indents, will remain inside the shell and be carried to the outlet where the shell empties into the outlet casing (green arrows). Depending on the required grading the incoming product will be sorted according to roundness or length.

The indent cylinder is used for grading by length all
granular materials such as wheat, oats, fine seeds,
lentils, for separating stalks from sunflower
and beet seeds and for separating
unwanted long or short product impurities.
The size of grains can vary between
1.0 mm and 24 mm.
The product passes from the inlet housing
into the interior of the rotating cylinder,
the cover of which is provided with
impressed pockets or so-called indents.
The grains that embed themselves in the
indents, will be carried and after a certain
distance, will fall out of the pockets into
the trough (yellow arrows), and will be
discharged by a screw conveyor. All grains
which are larger than the indents, will remain
inside the shell and be carried to the outlet where
the shell empties into the outlet casing (green
arrows).
Depending on the required grading the incoming product will
be sorted according to roundness or length.

Datasheet

Technical Specifications

  Bratney Companies
Product Category Separators, Classifiers, and Screeners
Product Number HSR 5010
Product Name HSR Indent Cylinder Separator
Equipment Type Screener - Drum / Rotary Sifter
Unlock Full Specs
to access all available technical data

Similar Products

Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
12 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-12 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 39.69 lbs/hr (180 kg/hr)
View Details
100-Series - Type 107 - Bratney Companies
Bratney Companies
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Applications Dry / Free Flowing Materials; Food Processing / Grain
View Details