Bratney Companies Datasheets for Separators, Classifiers, and Screeners
Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more
| Product Name | Notes |
|---|---|
| • has infinitely variable adjustment of the feed capacity via a separate control panel • ensures uniform flow over the entire width of the screen • is self-cleaning • considerably... | |
| The Cimbria Delta 100-Series Is compared to the 120- and 110-series extended with a highly efficient air lifting system developed by Cimbria. Cimbria Delta Super cleaners ensure excellent efficiency and... | |
| The Cimbria Delta 110-Series Compared to the 120 Series but extended with an efficient pre- and after suction system, a minimum fo high-quality cleaning of leguminous seed, malting, barley, seed... | |
| The Cimbria Delta 120-Series Developed for the sizing of grain and seed consists of 7 models with a sieve area of 1 - 24 m^2 can manage 2 - 6... | |
| The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of... | |
| The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of... | |
| The indent cylinder is used for grading by length all granular materials such as wheat, oats, fine seeds, lentils, for separating stalks from sunflower and beet seeds and for separating... | |
| The new generation of machines, with its types TS 90-S, TS 180-S and TS 360-S, are operated with aspiration (no dust escape) and are equipped with the patented flywheel type... | |
| The new generation of machines, with its types TS 90-S, TS 180-S and TS 360-S, are operated with aspiration (no dust escape) and are equipped with the patented flywheel type... |