Branch Environmental Solutions Direct Oxidizers

Description
Direct Thermal Oxidation involves simply applying heat to the contaminated air until the temperature is raised enough for combustion to occur. Organic compounds have a temperature at which they will begin to oxidize even if no direct flame were present. For example, if a organic compound has an auto ignition temperature of 932°F / 500°C, it would begin to convert to carbon dioxide and water, assuming enough oxygen is present. In practice, a higher temperature is needed to assure that you get good destruction efficiency. The actual temperature could be up to double the auto ignition temperature depending on the desired removal. Direct Oxidizers With Direct Oxidizers, nothing additional is done except to allow the temperature to increase. This takes energy. If the inlet load of solvent or VOC is high enough, then this is the best way to approach control. Simply heat the gas. As the amount of solvent available decreases, the energy requirement for the supplemental burner increases. You have to burn more and more fuel. To avoid costly operating expense, it is possible to install an Air-to-Air Heat Exchanger. This will take the hot exhaust gas and preheat the incoming cold gas. By recovering part of the energy, operating cost can be controlled. Energy Recovery The process air stream, at a temperature of approximately 140° F (60° C), enters the Deep-Bed Vapor Phase Carbon Adsorption System between two horizontal beds of selected activated carbon. The air stream separates, flowing through the upper and lower beds of activated carbon, where the contaminants are removed, prior to the air being discharged from the system.
Description
Direct Thermal Oxidation involves simply applying heat to the contaminated air until the temperature is raised enough for combustion to occur. Organic compounds have a temperature at which they will begin to oxidize even if no direct flame were present. For example, if a organic compound has an auto ignition temperature of 932°F / 500°C, it would begin to convert to carbon dioxide and water, assuming enough oxygen is present. In practice, a higher temperature is needed to assure that you get good destruction efficiency. The actual temperature could be up to double the auto ignition temperature depending on the desired removal. Direct Oxidizers With Direct Oxidizers, nothing additional is done except to allow the temperature to increase. This takes energy. If the inlet load of solvent or VOC is high enough, then this is the best way to approach control. Simply heat the gas. As the amount of solvent available decreases, the energy requirement for the supplemental burner increases. You have to burn more and more fuel. To avoid costly operating expense, it is possible to install an Air-to-Air Heat Exchanger. This will take the hot exhaust gas and preheat the incoming cold gas. By recovering part of the energy, operating cost can be controlled. Energy Recovery The process air stream, at a temperature of approximately 140° F (60° C), enters the Deep-Bed Vapor Phase Carbon Adsorption System between two horizontal beds of selected activated carbon. The air stream separates, flowing through the upper and lower beds of activated carbon, where the contaminants are removed, prior to the air being discharged from the system.

Suppliers

Company
Product
Description
Supplier Links
Direct Oxidizers -  - Branch Environmental Solutions
Somerville, NJ, United States
Direct Oxidizers
Direct Oxidizers
Direct Thermal Oxidation involves simply applying heat to the contaminated air until the temperature is raised enough for combustion to occur. Organic compounds have a temperature at which they will begin to oxidize even if no direct flame were present. For example, if a organic compound has an auto ignition temperature of 932°F / 500°C, it would begin to convert to carbon dioxide and water, assuming enough oxygen is present. In practice, a higher temperature is needed to assure that you get good destruction efficiency. The actual temperature could be up to double the auto ignition temperature depending on the desired removal. Direct Oxidizers With Direct Oxidizers, nothing additional is done except to allow the temperature to increase. This takes energy. If the inlet load of solvent or VOC is high enough, then this is the best way to approach control. Simply heat the gas. As the amount of solvent available decreases, the energy requirement for the supplemental burner increases. You have to burn more and more fuel. To avoid costly operating expense, it is possible to install an Air-to-Air Heat Exchanger. This will take the hot exhaust gas and preheat the incoming cold gas. By recovering part of the energy, operating cost can be controlled. Energy Recovery The process air stream, at a temperature of approximately 140° F (60° C), enters the Deep-Bed Vapor Phase Carbon Adsorption System between two horizontal beds of selected activated carbon. The air stream separates, flowing through the upper and lower beds of activated carbon, where the contaminants are removed, prior to the air being discharged from the system.

Direct Thermal Oxidation involves simply applying heat to the contaminated air until the temperature is raised enough for combustion to occur. Organic compounds have a temperature at which they will begin to oxidize even if no direct flame were present. For example, if a organic compound has an auto ignition temperature of 932°F / 500°C, it would begin to convert to carbon dioxide and water, assuming enough oxygen is present.

In practice, a higher temperature is needed to assure that you get good destruction efficiency. The actual temperature could be up to double the auto ignition temperature depending on the desired removal.

Direct Oxidizers

With Direct Oxidizers, nothing additional is done except to allow the temperature to increase. This takes energy. If the inlet load of solvent or VOC is high enough, then this is the best way to approach control. Simply heat the gas.

As the amount of solvent available decreases, the energy requirement for the supplemental burner increases. You have to burn more and more fuel. To avoid costly operating expense, it is possible to install an Air-to-Air Heat Exchanger. This will take the hot exhaust gas and preheat the incoming cold gas. By recovering part of the energy, operating cost can be controlled.

Energy Recovery

The process air stream, at a temperature of approximately 140° F (60° C), enters the Deep-Bed Vapor Phase Carbon Adsorption System between two horizontal beds of selected activated carbon. The air stream separates, flowing through the upper and lower beds of activated carbon, where the contaminants are removed, prior to the air being discharged from the system.

Supplier's Site

Technical Specifications

  Branch Environmental Solutions
Product Category Thermal Oxidizers and Catalytic Oxidizers
Product Name Direct Oxidizers
Oxidizer Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Thermal-wet-hybrid - CT-TW-H - Pfeiffer Vacuum, Inc.
Pfeiffer Vacuum, Inc.
Specs
Applications LPCVD / Diffusion; PECVD; Oxyde Etch
Oxidizer Type Thermal
Dimensions 1300 x 840 x 1930 mm
View Details
Boiler Thermal Oxidizers -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Applications Boilers/Steam Generators
Oxidizer Type Thermal
View Details
Electric Recuperative Catalytic Oxidizer -  - Pollution Systems
Specs
Oxidizer Type Catalytic
Oxidation Technology Recuperative Thermal
Mounting Outdoor - Ground
View Details
VOC Thermal Oxidizer - Dual Lane - Despatch - ITW EAE
Specs
Applications Eliminates 99% of VOCs
Oxidizer Type Thermal
Mounting Indoor
View Details